Microchip Technology, Inc. Ethernet Controller, -40 To 85Deg C; Data Rate Microchip KSZ8041FTLI

Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMIIRoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMIIRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip - 70Y8859 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
70Y8859
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip 70Y8859
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMIIRoHS Compliant: Yes

ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMIIRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Txrx, Phy, 10/100, Sgl, 48Tqfp; Data Rate Microchip - 10AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Txrx, Phy, 10/100, Sgl, 48Tqfp; Data Rate Microchip
10AC7930
Ic, Txrx, Phy, 10/100, Sgl, 48Tqfp; Data Rate Microchip 10AC7930
IC, TXRX, PHY, 10/100, SGL, 48TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMII;RoHS Compliant: Yes

IC, TXRX, PHY, 10/100, SGL, 48TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SMII;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8859
Product Name Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details