Microchip Technology, Inc. Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8895RQXIA

Description
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:RMII; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:RMII; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 70Y9031 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip
70Y9031
Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip 70Y9031
ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:RMII; Product Range:-RoHS Compliant: Yes

ENET CONTROLLER, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:RMII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y9031
Product Name Enet Controller, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Low Profile PCI Express
Number of Ports 2
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details