Microchip Technology, Inc. LAN7850

Description
Microchip's LAN7850 is a USB High Speed or HSIC to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7850 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB and HSIC based networking provide flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7850 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7850 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 2.0 or HSIC to 10/100/1000 Ethernet controller
Datasheet
Description
Microchip's LAN7850 is a USB High Speed or HSIC to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7850 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB and HSIC based networking provide flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7850 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7850 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 2.0 or HSIC to 10/100/1000 Ethernet controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LAN7850 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's LAN7850 is a USB High Speed or HSIC to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7850 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards. USB and HSIC based networking provide flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7850 is also available with a wide range of drivers including Windows®, Mac® and Linux®. The LAN7850 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-chip, Super-Speed USB 2.0 or HSIC to 10/100/1000 Ethernet controller

Microchip's LAN7850 is a USB High Speed or HSIC to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7850 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0 device controller, 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device supports 10BASE-T, 100BASE-TX and 1000BASE-T Ethernet and implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports auto-negotiation, auto-polarity correction, HP Auto-MDIX† support and is compliant with IEEE 802.3/802.3u/802.3ab standards.

USB and HSIC based networking provide flexibility for the routing and placement of network connections anywhere in the system. USB-based solutions leverage the existing USB stack for the Ethernet driver. The LAN7850 is also available with a wide range of drivers including Windows®, Mac® and Linux®.

The LAN7850 also offers Microchip’s NetDetach™ and UniClock™ technologies. NetDetach allows for reduced power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity. Multiple power management features are provided, including various low-power modes and Magic Packet™, Wake-on-LAN (WoL) and Link Status Change wake events. MSFT QOAC (alway On Always Connected) is also supported. These wake events can be programmed to initiate a USB remote wakeup and if desired, also generate a hardware PME event. The device is available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options.

Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Single-chip, Super-Speed USB 2.0 or HSIC to 10/100/1000 Ethernet controller
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN7850
Host Bus USB 2.0 or HSIC
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 1238093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.00E6 kbps
Host Bus PCI; Pcie
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details