Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with IEEE1588v2 Support KSZ8441

Description
The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications. The KSZ8441 product enables end-point connection in a centralized topology. A flexible 8-bit or 16-bit interface is provided for interfacing to an external host processor. The KSZ8441 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time stamping and transparent clocks making it the ideal solution for time-synchronized layer 2 communication in critical industrial applications. Extensive general purpose input/output (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally-connected devices. Complementing the industry’s most integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8441 is built upon Microchip's industry-leading Ethernet technology, with features designed-to-offload host processing and streamline overall design, including: • 1 integrated 10/100BASE-TX PHY transceiver, featuring the industry’s lowest power consumption • Flexible management options that support common standard interfaces • A robust assortment of power management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy-efficient environments Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust Ethernet PHY Port Ethernet MAC Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Host Interface Power and Power Management
Datasheet
Description
The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications. The KSZ8441 product enables end-point connection in a centralized topology. A flexible 8-bit or 16-bit interface is provided for interfacing to an external host processor. The KSZ8441 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time stamping and transparent clocks making it the ideal solution for time-synchronized layer 2 communication in critical industrial applications. Extensive general purpose input/output (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally-connected devices. Complementing the industry’s most integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8441 is built upon Microchip's industry-leading Ethernet technology, with features designed-to-offload host processing and streamline overall design, including: • 1 integrated 10/100BASE-TX PHY transceiver, featuring the industry’s lowest power consumption • Flexible management options that support common standard interfaces • A robust assortment of power management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy-efficient environments Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust Ethernet PHY Port Ethernet MAC Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Host Interface Power and Power Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with IEEE1588v2 Support - KSZ8441 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with IEEE1588v2 Support
KSZ8441
10/100 Base-T/TX Ethernet Controller with IEEE1588v2 Support KSZ8441
The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications. The KSZ8441 product enables end-point connection in a centralized topology. A flexible 8-bit or 16-bit interface is provided for interfacing to an external host processor. The KSZ8441 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time stamping and transparent clocks making it the ideal solution for time-synchronized layer 2 communication in critical industrial applications. Extensive general purpose input/output (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally-connected devices. Complementing the industry’s most integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver. The KSZ8441 is built upon Microchip's industry-leading Ethernet technology, with features designed-to-offload host processing and streamline overall design, including: • 1 integrated 10/100BASE-TX PHY transceiver, featuring the industry’s lowest power consumption • Flexible management options that support common standard interfaces • A robust assortment of power management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy-efficient environments Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Management Capabilities Robust Ethernet PHY Port Ethernet MAC Comprehensive Configuration Registers Access IEEE1588v2 PTP and Clock Synchronization Host Interface Power and Power Management

The KSZ8441 product is an IEEE 1588v2-enabled Ethernet controller device with an internal MAC and PHY that provides integrated communication and synchronization for a range of industrial Ethernet applications.
The KSZ8441 product enables end-point connection in a centralized topology. A flexible 8-bit or 16-bit interface is provided for interfacing to an external host processor.
The KSZ8441 devices incorporate the IEEE 1588v2 protocol. Sub-microsecond synchronization is available via the use of hardware-based time stamping and transparent clocks making it the ideal solution for time-synchronized layer 2 communication in critical industrial applications. Extensive general purpose input/output (GPIO) capabilities are available to use with the IEEE 1588v2 PTP to efficiently and accurately interface to locally-connected devices. Complementing the industry’s most integrated IEEE 1588v2 device is a precision timing protocol (PTP) v2 software stack that has been pre-qualified with the KSZ84xx product family. The PTP stack has been optimized around the KSZ84xx chip architecture, and is available in source code format along with Microchip's chip driver.
The KSZ8441 is built upon Microchip's industry-leading Ethernet technology, with features designed-to-offload host processing and streamline overall design, including:
• 1 integrated 10/100BASE-TX PHY transceiver, featuring the industry’s lowest power consumption
• Flexible management options that support common standard interfaces
• A robust assortment of power management features including energy-efficient Ethernet (EEE) have been designed in to satisfy energy-efficient environments
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Management Capabilities
    • Robust Ethernet PHY Port
    • Ethernet MAC
    • Comprehensive Configuration Registers Access
    • IEEE1588v2 PTP and Clock Synchronization
    • Host Interface
    • Power and Power Management
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number KSZ8441
Product Name 10/100 Base-T/TX Ethernet Controller with IEEE1588v2 Support
Host Bus 8-bit or 16-bit
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT - 98910770330 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details