Microchip Technology, Inc. Ethernet Transceiver, 200 Mbps, Qfn-56; Data Rate Microchip LAN9303I-ABZJ

Description
ETHERNET TRANSCEIVER, 200 MBPS, QFN-56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 200 MBPS, QFN-56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 200 Mbps, Qfn-56; Data Rate Microchip - 03AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 200 Mbps, Qfn-56; Data Rate Microchip
03AC2833
Ethernet Transceiver, 200 Mbps, Qfn-56; Data Rate Microchip 03AC2833
ETHERNET TRANSCEIVER, 200 MBPS, QFN-56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Operating RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 200 MBPS, QFN-56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AC2833
Product Name Ethernet Transceiver, 200 Mbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for GPIO module (32bit) -  - Advantech
Specs
Processor Type Regular Flex I/O for GPIO module (32bit)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details