Microchip Technology, Inc. Ic, Enet Ctrl 10Baset, 100Mbps, Tqfp-128; Data Rate Microchip LAN91C111-NU

Description
IC, ENET CTRL 10BASET, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII, Serial RoHS Compliant: Yes
Datasheet
Description
IC, ENET CTRL 10BASET, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII, Serial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Enet Ctrl 10Baset, 100Mbps, Tqfp-128; Data Rate Microchip - 19P0535 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Enet Ctrl 10Baset, 100Mbps, Tqfp-128; Data Rate Microchip
19P0535
Ic, Enet Ctrl 10Baset, 100Mbps, Tqfp-128; Data Rate Microchip 19P0535
IC, ENET CTRL 10BASET, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII, Serial RoHS Compliant: Yes

IC, ENET CTRL 10BASET, 100MBPS, TQFP-128; Data Rate:100Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:128Pins; IC Interface Type:MII, Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 19P0535
Product Name Ic, Enet Ctrl 10Baset, 100Mbps, Tqfp-128; Data Rate Microchip
Protocol / Network 10BASE-T
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking. - NMC-0108-04FSA1 - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking.
Compliance CE/FCC
View Details
Network Cards - 2857489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details