Microchip Technology, Inc. Ethernet Switch, 200Mbps, Qfn72; Data Rate Microchip LAN9303M-AKZE

Description
ETHERNET SWITCH, 200MBPS, QFN72; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:72Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 200MBPS, QFN72; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:72Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 200Mbps, Qfn72; Data Rate Microchip - 69W9503 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 200Mbps, Qfn72; Data Rate Microchip
69W9503
Ethernet Switch, 200Mbps, Qfn72; Data Rate Microchip 69W9503
ETHERNET SWITCH, 200MBPS, QFN72; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:72Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, 200MBPS, QFN72; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:72Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9503
Product Name Ethernet Switch, 200Mbps, Qfn72; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details