Microchip Technology, Inc. Ethernet Switch, 100Mbps, Lqfp-64; Data Rate Microchip KSZ8463FRLI

Description
ETHERNET SWITCH, 100MBPS, LQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, LQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Lqfp-64; Data Rate Microchip - 44AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Lqfp-64; Data Rate Microchip
44AC2503
Ethernet Switch, 100Mbps, Lqfp-64; Data Rate Microchip 44AC2503
ETHERNET SWITCH, 100MBPS, LQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, LQFP-64; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2503
Product Name Ethernet Switch, 100Mbps, Lqfp-64; Data Rate Microchip
Protocol / Network IEEE 1588.2
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Remote Switch - 98R17500401 - Advantech
Specs
Processor Type Regular Flex I/O for Remote Switch
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details