Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip LAN8742AI-CZ

Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip - 85W9036 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
85W9036
Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip 85W9036
ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, QFN-24; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 85W9036
Product Name Ethernet Transceiver, 100Mbps, Qfn-24; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-02FSA1 - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details