Microchip Technology, Inc. Ethernet Controller, -40 To 85Deg C; Data Rate Microchip KSZ8721BLI

Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip - 70Y8930 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
70Y8930
Ethernet Controller, -40 To 85Deg C; Data Rate Microchip 70Y8930
ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

ETHERNET CONTROLLER, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 70Y8930
Product Name Ethernet Controller, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for DVI - 98R17500001 - Advantech
Specs
Processor Type Regular Flex I/O for DVI
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details