Microchip Technology, Inc. Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip LAN91C96-MS

Description
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip - 69W9482 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip
69W9482
Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip 69W9482
ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, 10MBPS, QFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:QFP; No. of Pins:100Pins; IC Interface Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9482
Product Name Ethernet Controller, 10Mbps, Qfp-100; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details