Microchip Technology, Inc. Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8695PI

Description
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:BGA; No. of Pins:289Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:BGA; No. of Pins:289Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 99AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
99AC9289
Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 99AC9289
ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:BGA; No. of Pins:289Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

ENET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Controller IC Case Style:BGA; No. of Pins:289Pins; IC Interface Type:MII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC9289
Product Name Enet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for DVI - 98R17500001 - Advantech
Specs
Processor Type Regular Flex I/O for DVI
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details