Microchip Technology, Inc. Transceiver, Physical Layer, 3.3V; Data Rate Microchip KSZ8721BL

Description
TRANSCEIVER, PHYSICAL LAYER, 3.3V; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.3V; Supply Voltage Max:4V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
TRANSCEIVER, PHYSICAL LAYER, 3.3V; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.3V; Supply Voltage Max:4V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Physical Layer, 3.3V; Data Rate Microchip - 10AC7934 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Physical Layer, 3.3V; Data Rate Microchip
10AC7934
Transceiver, Physical Layer, 3.3V; Data Rate Microchip 10AC7934
TRANSCEIVER, PHYSICAL LAYER, 3.3V; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.3V; Supply Voltage Max:4V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes

TRANSCEIVER, PHYSICAL LAYER, 3.3V; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.3V; Supply Voltage Max:4V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7934
Product Name Transceiver, Physical Layer, 3.3V; Data Rate Microchip
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details