Microchip Technology, Inc. Ethernet Switch, 3 Port, 100Mbps, Lfbga; Data Rate Microchip KSZ8893MBLI

Description
ETHERNET SWITCH, 3 PORT, 100MBPS, LFBGA; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LFBGA; No. of Pins:100Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 3 PORT, 100MBPS, LFBGA; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LFBGA; No. of Pins:100Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 3 Port, 100Mbps, Lfbga; Data Rate Microchip - 74AC6628 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 3 Port, 100Mbps, Lfbga; Data Rate Microchip
74AC6628
Ethernet Switch, 3 Port, 100Mbps, Lfbga; Data Rate Microchip 74AC6628
ETHERNET SWITCH, 3 PORT, 100MBPS, LFBGA; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LFBGA; No. of Pins:100Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

ETHERNET SWITCH, 3 PORT, 100MBPS, LFBGA; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LFBGA; No. of Pins:100Pins; IC Interface Type:MII, RMII, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 74AC6628
Product Name Ethernet Switch, 3 Port, 100Mbps, Lfbga; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details