Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with SPI Interface ENC424J600

Description
Microchip's ENC424J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC424J600 have an industry standard Serial Peripheral Interface (SPI) or a parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC424J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines Factory Preprogrammed Unique MAC Address Supports Auto-Negotiation- Pause Control Frames, including Automatic Transmit and Receive Flow Control Supports Half and Full-Duplex Operation High-performance, modular exponentiation engine with up to 1024-bit operands Supports RSA® and Diffie-Hellman key exchange algorithms MCU Interfaces:- 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface Package:44-Pin (TQFP and QFN)
Datasheet
Description
Microchip's ENC424J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC424J600 have an industry standard Serial Peripheral Interface (SPI) or a parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC424J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines Factory Preprogrammed Unique MAC Address Supports Auto-Negotiation- Pause Control Frames, including Automatic Transmit and Receive Flow Control Supports Half and Full-Duplex Operation High-performance, modular exponentiation engine with up to 1024-bit operands Supports RSA® and Diffie-Hellman key exchange algorithms MCU Interfaces:- 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface Package:44-Pin (TQFP and QFN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with SPI Interface - ENC424J600 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with SPI Interface
ENC424J600
10/100 Base-T/TX Ethernet Controller with SPI Interface ENC424J600
Microchip's ENC424J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC424J600 have an industry standard Serial Peripheral Interface (SPI) or a parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC424J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity. Ethernet Application Design Center Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features IEEE 802.3™ Compliant Fast Ethernet Controller Integrated MAC and 10/100Base-T Hardware Security Acceleration Engines Factory Preprogrammed Unique MAC Address Supports Auto-Negotiation- Pause Control Frames, including Automatic Transmit and Receive Flow Control Supports Half and Full-Duplex Operation High-performance, modular exponentiation engine with up to 1024-bit operands Supports RSA® and Diffie-Hellman key exchange algorithms MCU Interfaces:- 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface Package:44-Pin (TQFP and QFN)

Microchip's ENC424J600 offers low-cost stand-alone 10/100 Base-T Ethernet interface controller with integrated MAC & PHY, hardware cryptographic security engines and factory preprogrammed unique MAC address. A 24-Kbyte on-chip RAM buffer is available for TX and RX operations. The ENC424J600 have an industry standard Serial Peripheral Interface (SPI) or a parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC424J600 enables designers to create secured network- and Internet-connected embedded applications with minimized board space, cost and complexity.
Ethernet Application Design Center
Microchip's complimentary and confidential LANCheck® online design review services are available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • IEEE 802.3™ Compliant Fast Ethernet Controller
  • Integrated MAC and 10/100Base-T
  • Hardware Security Acceleration Engines
  • Factory Preprogrammed Unique MAC Address
  • Supports Auto-Negotiation- Pause Control Frames, including Automatic Transmit and Receive Flow Control
  • Supports Half and Full-Duplex Operation
  • High-performance, modular exponentiation engine with up to 1024-bit operands
  • Supports RSA® and Diffie-Hellman key exchange algorithms
  • MCU Interfaces:- 14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface
  • Package:44-Pin (TQFP and QFN)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number ENC424J600
Product Name 10/100 Base-T/TX Ethernet Controller with SPI Interface
Host Bus SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details