Microchip Technology, Inc. Enet Tx Rx, 100Mbps, -40 To 85Deg C; Data Rate Microchip KSZ8081RNDIA-TR

Description
ENET TX RX, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ENET TX RX, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Tx Rx, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 72AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Enet Tx Rx, 100Mbps, -40 To 85Deg C; Data Rate Microchip
72AC5849
Enet Tx Rx, 100Mbps, -40 To 85Deg C; Data Rate Microchip 72AC5849
ENET TX RX, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes

ENET TX RX, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:24Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 72AC5849
Product Name Enet Tx Rx, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 10GbE SFP+ Network Mezzanine Card. Ideal for high-throughput data center applications and fiber-based networking. - NMC-1011-08FSA1 - Advantech
Specs
Processor Type 8 Ports 10GbE SFP+ Network Mezzanine Card. Ideal for high-throughput data center applications and fiber-based networking.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details