Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers HV859K7-G

Description
Win Source Part Number: 1382284-HV859K7-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Type: EL Lamp Driver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Frequency: 1kHz Current - Supply: 26 mA Dimming: No Voltage - Supply: 1.8V ~ 5V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV859 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382284-HV859K7-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Type: EL Lamp Driver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Frequency: 1kHz Current - Supply: 26 mA Dimming: No Voltage - Supply: 1.8V ~ 5V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV859 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - 1382284-HV859K7-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
1382284-HV859K7-G
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers 1382284-HV859K7-G
Win Source Part Number: 1382284-HV859K7-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Type: EL Lamp Driver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Frequency: 1kHz Current - Supply: 26 mA Dimming: No Voltage - Supply: 1.8V ~ 5V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: HV859 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382284-HV859K7-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers
Type: EL Lamp Driver
Package: Tape & Reel (TR)
Standard Package: 3,300 pcs
Frequency: 1kHz
Current - Supply: 26 mA
Dimming: No
Voltage - Supply: 1.8V ~ 5V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: HV859
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Cards and Network Controllers
Product Number 1382284-HV859K7-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking. - NMC-0108-10E - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details