Microchip Technology, Inc. Ethernet Txrx, 100Mbps, Tqfp-48; Data Rate Microchip KSZ8041FTL-TR

Description
ETHERNET TXRX, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET TXRX, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Txrx, 100Mbps, Tqfp-48; Data Rate Microchip - 03AJ1866 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Txrx, 100Mbps, Tqfp-48; Data Rate Microchip
03AJ1866
Ethernet Txrx, 100Mbps, Tqfp-48; Data Rate Microchip 03AJ1866
ETHERNET TXRX, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

ETHERNET TXRX, 100MBPS, TQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1866
Product Name Ethernet Txrx, 100Mbps, Tqfp-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details