Microchip Technology, Inc. Ethernet Controller, Ieee 802.3, 10Mbps, Qfn28; Data Rate Microchip ENC28J60-I/ML

Description
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, QFN28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, QFN28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, Ieee 802.3, 10Mbps, Qfn28; Data Rate Microchip - 71J3843 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, Ieee 802.3, 10Mbps, Qfn28; Data Rate Microchip
71J3843
Ethernet Controller, Ieee 802.3, 10Mbps, Qfn28; Data Rate Microchip 71J3843
ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, QFN28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

ETHERNET CONTROLLER, IEEE 802.3, 10MBPS, QFN28; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.1V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:28Pins; IC Interface Type:SPI; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 71J3843
Product Name Ethernet Controller, Ieee 802.3, 10Mbps, Qfn28; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details