Microchip Technology, Inc. Ethernet Switch, -40 To 85Deg C; Data Rate Microchip KSZ9563RNXI

Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:VQFN-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, RGMII; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:VQFN-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, RGMII; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip - 49AC8055 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
49AC8055
Ethernet Switch, -40 To 85Deg C; Data Rate Microchip 49AC8055
ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:VQFN-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, RGMII; Product Range:-RoHS Compliant: Yes

ETHERNET SWITCH, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:VQFN-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, RGMII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 49AC8055
Product Name Ethernet Switch, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2844376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 480000 kbps
Host Bus PCI; PCIe
Number of Ports 3
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details