Microchip Technology, Inc. Ethernet Controller, 100Mbps, Qfp-208; Data Rate Microchip LAN91C100FD-SS

Description
ETHERNET CONTROLLER, 100MBPS, QFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:208Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet
Description
ETHERNET CONTROLLER, 100MBPS, QFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:208Pins; IC Interface Type:MII RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100Mbps, Qfp-208; Data Rate Microchip - 69W9471 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100Mbps, Qfp-208; Data Rate Microchip
69W9471
Ethernet Controller, 100Mbps, Qfp-208; Data Rate Microchip 69W9471
ETHERNET CONTROLLER, 100MBPS, QFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:208Pins; IC Interface Type:MII RoHS Compliant: Yes

ETHERNET CONTROLLER, 100MBPS, QFP-208; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:QFP; No. of Pins:208Pins; IC Interface Type:MII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9471
Product Name Ethernet Controller, 100Mbps, Qfp-208; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details