Microchip Technology, Inc. Ethernet Switch, 10/100Mbps, Lqfp-48; Data Rate Microchip KSZ8863RLLI-TR

Description
ETHERNET SWITCH, 10/100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes
Description
ETHERNET SWITCH, 10/100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 41AH8412, is a 10/100 Mbps managed switch featuring an integrated 3-port design with PHYs. It supports advanced switching features including IEEE 802.1q VLAN support for up to 16 groups, programmable rate limiting, and broadcast storm protection. The device is compliant with IEEE 802.3u standards and utilizes a non-blocking switch fabric for efficient packet delivery, with a 1k MAC address lookup table and store-and-forward architecture. This switch offers comprehensive configuration options through various interfaces, including Serial Management Interface (SMI), MII Management (MIIM), SPI, and I2C. It supports QoS/CoS packet prioritization and includes features such as IGMP snooping for multicast filtering and MAC filtering for unknown unicast packets. The device operates within an industrial temperature range of -40°C to +85°C and is available in a 48-pin LQFP lead-free package. Applications for this switch include VoIP phones, set-top boxes, automotive systems, industrial control, and broadband gateways. Its low power dissipation features and energy-detect mode make it suitable for energy-efficient designs.

Datasheet Summary
Powered by GS/AI

The Ethernet Switch, part number 41AH8412, is a 10/100 Mbps managed switch featuring an integrated 3-port design with PHYs. It supports advanced switching features including IEEE 802.1q VLAN support for up to 16 groups, programmable rate limiting, and broadcast storm protection. The device is compliant with IEEE 802.3u standards and utilizes a non-blocking switch fabric for efficient packet delivery, with a 1k MAC address lookup table and store-and-forward architecture. This switch offers comprehensive configuration options through various interfaces, including Serial Management Interface (SMI), MII Management (MIIM), SPI, and I2C. It supports QoS/CoS packet prioritization and includes features such as IGMP snooping for multicast filtering and MAC filtering for unknown unicast packets. The device operates within an industrial temperature range of -40°C to +85°C and is available in a 48-pin LQFP lead-free package. Applications for this switch include VoIP phones, set-top boxes, automotive systems, industrial control, and broadband gateways. Its low power dissipation features and energy-detect mode make it suitable for energy-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 10/100Mbps, Lqfp-48; Data Rate Microchip - 41AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10/100Mbps, Lqfp-48; Data Rate Microchip
41AH8412
Ethernet Switch, 10/100Mbps, Lqfp-48; Data Rate Microchip 41AH8412
ETHERNET SWITCH, 10/100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes

ETHERNET SWITCH, 10/100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:RMII RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8412
Product Name Ethernet Switch, 10/100Mbps, Lqfp-48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details