Microchip Technology, Inc. Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip LAN9420I-NU

Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCI; RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCI; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6591 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6591
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6591
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCI; RoHS Compliant: Yes

ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCI; RoHS Compliant: Yes

Supplier's Site
Ethernet Controller W/ Pci, 100Mbps, Vtqfp-128; Data Rate Microchip - 69W9513 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller W/ Pci, 100Mbps, Vtqfp-128; Data Rate Microchip
69W9513
Ethernet Controller W/ Pci, 100Mbps, Vtqfp-128; Data Rate Microchip 69W9513
ETHERNET CONTROLLER W/ PCI, 100MBPS, VTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCIRoHS Compliant: Yes

ETHERNET CONTROLLER W/ PCI, 100MBPS, VTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCIRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6591
Product Name Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 2844427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 4
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details