Microchip Technology, Inc. Transceiver, Phy, 10/100, 64Tqfp; Data Rate Microchip LAN83C185-JT

Description
TRANSCEIVER, PHY, 10/100, 64TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes
Description
TRANSCEIVER, PHY, 10/100, 64TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transceiver PHY 10/100 (part number 10R8345) is a single-chip Ethernet physical layer transceiver that supports both 10BASE-T and 100BASE-TX standards, fully compliant with IEEE 802.3 and IEEE 802.3u specifications. It features auto-negotiation and parallel detection capabilities, along with automatic polarity correction. The device incorporates an integrated DSP with an adaptive equalizer and baseline wander correction, ensuring reliable data transmission. This transceiver operates with a single +3.3V supply and is tolerant to 5V I/O levels, making it suitable for various applications. It is packaged in a low-profile 64-pin TQFP format, with a lead-free RoHS compliant option available. The operating temperature range is from 0°C to 70°C, and it includes comprehensive power management features, such as general power-down and energy detect modes, contributing to low power consumption. Applications for this transceiver include LAN on motherboards, 10/100 PCMCIA/CardBus applications, embedded telecom systems, video record/playback systems, cable modems, set-top boxes, digital televisions, and wireless access points.

Datasheet Summary
Powered by GS/AI

The Transceiver PHY 10/100 (part number 10R8345) is a single-chip Ethernet physical layer transceiver that supports both 10BASE-T and 100BASE-TX standards, fully compliant with IEEE 802.3 and IEEE 802.3u specifications. It features auto-negotiation and parallel detection capabilities, along with automatic polarity correction. The device incorporates an integrated DSP with an adaptive equalizer and baseline wander correction, ensuring reliable data transmission. This transceiver operates with a single +3.3V supply and is tolerant to 5V I/O levels, making it suitable for various applications. It is packaged in a low-profile 64-pin TQFP format, with a lead-free RoHS compliant option available. The operating temperature range is from 0°C to 70°C, and it includes comprehensive power management features, such as general power-down and energy detect modes, contributing to low power consumption. Applications for this transceiver include LAN on motherboards, 10/100 PCMCIA/CardBus applications, embedded telecom systems, video record/playback systems, cable modems, set-top boxes, digital televisions, and wireless access points.

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Phy, 10/100, 64Tqfp; Data Rate Microchip - 10R8345 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Phy, 10/100, 64Tqfp; Data Rate Microchip
10R8345
Transceiver, Phy, 10/100, 64Tqfp; Data Rate Microchip 10R8345
TRANSCEIVER, PHY, 10/100, 64TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes

TRANSCEIVER, PHY, 10/100, 64TQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:MII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10R8345
Product Name Transceiver, Phy, 10/100, 64Tqfp; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module - VEGA-340-04A1 - Advantech
Specs
Processor Type PCIe x4 with 4x/8x Intel® Movidius™ Myriad™ X VPU Edge AI Acceleration Module
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details