Microchip Technology, Inc. Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip KSZ8463RLI

Description
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip - 99AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip
99AC3997
Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip 99AC3997
ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes

ETHERNET SWITCH, 3PORT, IEEE1588, 64LQFP; Data Rate:100Mbps; Ethernet Type:IEEE 1588.2; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:LQFP; No. of Pins:64Pins; IC Interface Type:GHBI; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC3997
Product Name Ethernet Switch, 3Port, Ieee1588, 64Lqfp; Data Rate Microchip
Protocol / Network IEEE 1588.2
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details