Microchip Technology, Inc. Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip KSZ8041TL

Description
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes
Description
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ8041TL/FTL/MLL is a single-chip Ethernet transceiver that supports 10BASE-T, 100BASE-TX, and 100BASE-FX standards, fully compliant with the IEEE 802.3u standard. It features a low power CMOS design with a power consumption of less than 180 mW. The device includes HP Auto MDI/MDI-X for reliable cable detection and correction, as well as LinkMD® TDR-based cable diagnostics to identify faulty copper cabling. It supports multiple interfaces including MII, RMII, and SMII, with options for external system clocks. The transceiver operates with a single power supply of 3.3V and includes a built-in 1.8V regulator for core operations. It is available in a 48-pin TQFP package and is suitable for various applications such as printers, game consoles, IPTV, and media converters.

Datasheet Summary
Powered by GS/AI

The KSZ8041TL/FTL/MLL is a single-chip Ethernet transceiver that supports 10BASE-T, 100BASE-TX, and 100BASE-FX standards, fully compliant with the IEEE 802.3u standard. It features a low power CMOS design with a power consumption of less than 180 mW. The device includes HP Auto MDI/MDI-X for reliable cable detection and correction, as well as LinkMD® TDR-based cable diagnostics to identify faulty copper cabling. It supports multiple interfaces including MII, RMII, and SMII, with options for external system clocks. The transceiver operates with a single power supply of 3.3V and includes a built-in 1.8V regulator for core operations. It is available in a 48-pin TQFP package and is suitable for various applications such as printers, game consoles, IPTV, and media converters.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip - 99AC3996 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip
99AC3996
Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip 99AC3996
ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100MBPS, TQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 99AC3996
Product Name Ethernet Transceiver, 10/100Mbps, Tqfp48; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details