Microchip Technology, Inc. Usb 2.0 To Ethernet Controller, 1Gbps, Qfn-56; Data Rate Microchip LAN7500I-ABZJ

Description
USB 2.0 TO ETHERNET CONTROLLER, 1GBPS, QFN-56; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB 2.0 TO ETHERNET CONTROLLER, 1GBPS, QFN-56; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb 2.0 To Ethernet Controller, 1Gbps, Qfn-56; Data Rate Microchip - 69W9448 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 To Ethernet Controller, 1Gbps, Qfn-56; Data Rate Microchip
69W9448
Usb 2.0 To Ethernet Controller, 1Gbps, Qfn-56; Data Rate Microchip 69W9448
USB 2.0 TO ETHERNET CONTROLLER, 1GBPS, QFN-56; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; Product Range:- RoHS Compliant: Yes

USB 2.0 TO ETHERNET CONTROLLER, 1GBPS, QFN-56; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9448
Product Name Usb 2.0 To Ethernet Controller, 1Gbps, Qfn-56; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details