Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN9118

Description
The LAN9118 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9118 has been specifically architected to provide the highest performance possible for any given architecture. The LAN9118 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant. The LAN9118 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. LAN9118 includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9118 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest-data rate applications such as high-definition video and multi-media applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit Embedded CPU’s Integrated PHY Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Pin compatible with other members of LAN9118 Family (LAN9117, LAN9116 and LAN9115) Target Applications Video distribution systems, multi-room PVR High-end Cable, satellite, and IP set-top boxes Digital video recorders High definition televisions Digital media clients/servers Home gateways Key Benefits Supports highest performance applications Highest performing non-PCI Ethernet controller in the market 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Supports automatic or host-triggered PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Low-cost, low-pin count non-PCI interface for embedded designs Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated Ethernet PHY Auto-negotiation Automatic polarity detection and correction High-Performance host bus interface Simple, SRAM-like interface 32/16-bit data bus Large, 16Kbyte FIFO memory that can be allocated to RX or TX functions One configurable host interrupt Miscellaneous features Low profile 100-pin, TQFP RoHS Compliant package Integral 1.8V regulator General Purpose Timer Support for optional EEPROM Support for 3 status LEDs multiplexed with Programmable GPIO signals 3.3V Power Supply with 5V tolerant I/O 0° to 70°C *Third-party brands and names are the property of their respective owners.
Datasheet
Description
The LAN9118 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9118 has been specifically architected to provide the highest performance possible for any given architecture. The LAN9118 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant. The LAN9118 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. LAN9118 includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9118 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest-data rate applications such as high-definition video and multi-media applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit Embedded CPU’s Integrated PHY Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Pin compatible with other members of LAN9118 Family (LAN9117, LAN9116 and LAN9115) Target Applications Video distribution systems, multi-room PVR High-end Cable, satellite, and IP set-top boxes Digital video recorders High definition televisions Digital media clients/servers Home gateways Key Benefits Supports highest performance applications Highest performing non-PCI Ethernet controller in the market 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Supports automatic or host-triggered PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Low-cost, low-pin count non-PCI interface for embedded designs Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated Ethernet PHY Auto-negotiation Automatic polarity detection and correction High-Performance host bus interface Simple, SRAM-like interface 32/16-bit data bus Large, 16Kbyte FIFO memory that can be allocated to RX or TX functions One configurable host interrupt Miscellaneous features Low profile 100-pin, TQFP RoHS Compliant package Integral 1.8V regulator General Purpose Timer Support for optional EEPROM Support for 3 status LEDs multiplexed with Programmable GPIO signals 3.3V Power Supply with 5V tolerant I/O 0° to 70°C *Third-party brands and names are the property of their respective owners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface - LAN9118 - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
LAN9118
10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface LAN9118
The LAN9118 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9118 has been specifically architected to provide the highest performance possible for any given architecture. The LAN9118 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant. The LAN9118 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. LAN9118 includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9118 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity. The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Optimized for the highest-data rate applications such as high-definition video and multi-media applications Efficient architecture with low CPU overhead Easily interfaces to most 32-bit and 16-bit Embedded CPU’s Integrated PHY Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Pin compatible with other members of LAN9118 Family (LAN9117, LAN9116 and LAN9115) Target Applications Video distribution systems, multi-room PVR High-end Cable, satellite, and IP set-top boxes Digital video recorders High definition televisions Digital media clients/servers Home gateways Key Benefits Supports highest performance applications Highest performing non-PCI Ethernet controller in the market 32-bit interface with fast bus cycle times Burst-mode read support Eliminates dropped packets Internal buffer memory can store over 200 packets Supports automatic or host-triggered PAUSE and back-pressure flow control Minimizes CPU overhead Supports Slave-DMA Interrupt Pin with Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Low-cost, low-pin count non-PCI interface for embedded designs Reduced-Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet controller Fully compliant with IEEE 802.3/802.3u standards Integrated Ethernet MAC and PHY 10BASE-T and 100BASE-TX support Full- and Half-duplex support Full-duplex flow control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast addresses Pass all multicast Promiscuous mode Inverse filtering Pass all incoming with status report Disable reception of broadcast packets Integrated Ethernet PHY Auto-negotiation Automatic polarity detection and correction High-Performance host bus interface Simple, SRAM-like interface 32/16-bit data bus Large, 16Kbyte FIFO memory that can be allocated to RX or TX functions One configurable host interrupt Miscellaneous features Low profile 100-pin, TQFP RoHS Compliant package Integral 1.8V regulator General Purpose Timer Support for optional EEPROM Support for 3 status LEDs multiplexed with Programmable GPIO signals 3.3V Power Supply with 5V tolerant I/O 0° to 70°C *Third-party brands and names are the property of their respective owners.

The LAN9118 is a full-featured, single-chip 10/100 Ethernet controller designed for embedded applications where performance, flexibility, ease of integration and system cost control are required. The LAN9118 has been specifically architected to provide the highest performance possible for any given architecture. The LAN9118 is fully IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant.

The LAN9118 includes an integrated Ethernet MAC and PHY with a high-performance SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 16-bit and 32-bit microprocessors and microcontrollers. LAN9118 includes large transmit and receive data FIFOs with a high-speed host bus interface to accommodate high bandwidth, high latency applications. In addition, the LAN9118 memory buffer architecture allows the most efficient use of memory resources by optimizing packet granularity.

The 93AA46AE48 EEPROM device from Microchip comes with a factory programmed, globally unique EUI-48™ MAC Address. This Ethernet controller will automatically detect and load the EUI-48™ node address from the 93AA46AE48 EEPROM at start-up or reset.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Optimized for the highest-data rate applications such as high-definition video and multi-media applications
    • Efficient architecture with low CPU overhead
    • Easily interfaces to most 32-bit and 16-bit Embedded CPU’s
    • Integrated PHY
    • Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams
    • Pin compatible with other members of LAN9118 Family (LAN9117, LAN9116 and LAN9115)
    Target Applications
    • Video distribution systems, multi-room PVR
    • High-end Cable, satellite, and IP set-top boxes
    • Digital video recorders
    • High definition televisions
    • Digital media clients/servers
    • Home gateways
    Key Benefits
    • Supports highest performance applications
      • Highest performing non-PCI Ethernet controller in the market
      • 32-bit interface with fast bus cycle times
      • Burst-mode read support
    • Eliminates dropped packets
      • Internal buffer memory can store over 200 packets
      • Supports automatic or host-triggered PAUSE and back-pressure flow control
    • Minimizes CPU overhead
      • Supports Slave-DMA
      • Interrupt Pin with Programmable Hold-off timer
    • Reduces system cost and increases design flexibility
      • SRAM-like interface easily interfaces to most Embedded CPU's or SoC's
      • Low-cost, low-pin count non-PCI interface for embedded designs
    • Reduced-Power Modes
      • Numerous power management modes
      • Wake on LAN*
      • Magic packet wakeup*
      • Wakeup indicator event signal
      • Link Status Change
    • Single chip Ethernet controller
      • Fully compliant with IEEE 802.3/802.3u standards
      • Integrated Ethernet MAC and PHY
      • 10BASE-T and 100BASE-TX support
      • Full- and Half-duplex support
      • Full-duplex flow control
      • Backpressure for half-duplex flow control
      • Preamble generation and removal
      • Automatic 32-bit CRC generation and checking
      • Automatic payload padding and pad removal
      • Loop-back modes
    • Flexible address filtering modes
      • One 48-bit perfect address
      • 64 hash-filtered multicast addresses
      • Pass all multicast
      • Promiscuous mode
      • Inverse filtering
      • Pass all incoming with status report
      • Disable reception of broadcast packets
    • Integrated Ethernet PHY
      • Auto-negotiation
      • Automatic polarity detection and correction
    • High-Performance host bus interface
      • Simple, SRAM-like interface
      • 32/16-bit data bus
      • Large, 16Kbyte FIFO memory that can be allocated to RX or TX functions
      • One configurable host interrupt
    • Miscellaneous features
      • Low profile 100-pin, TQFP RoHS Compliant package
      • Integral 1.8V regulator
      • General Purpose Timer
      • Support for optional EEPROM
      • Support for 3 status LEDs multiplexed with Programmable GPIO signals
    • 3.3V Power Supply with 5V tolerant I/O
    • 0° to 70°C
    *Third-party brands and names are the property of their respective owners.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN9118
Product Name 10/100 Base-T/TX Ethernet Controller with 16/32 Bit Interface
Host Bus 16-bit or 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking. - NMC-0108-10E - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE SFP Module. Ideal for network segmentation applications and fiber-based networking.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details