Microchip Technology, Inc. Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip KSZ8895RQXCA

Description
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip - 44AC2511 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip
44AC2511
Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip 44AC2511
ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, PQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:1.14V; Supply Voltage Max:3.465V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2511
Product Name Ethernet Switch, 100Mbps, Pqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details