Microchip Technology, Inc. Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip LAN9514-JZX

Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes
Datasheet
Description
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip - 66W1989 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip
66W1989
Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip 66W1989
Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes

Ethernet Controller, 100 Mbps, IEEE 802.3, IEEE 802.3u, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip - 69W9525 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip
69W9525
Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip 69W9525
USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:MII, RMII RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Cards and Network Controllers Network Cards and Network Controllers
Product Number 66W1989 69W9525
Product Name Ethernet Controller, 100 Mbps, Ieee 802.3, Ieee 802.3U, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip Usb Hub/ethernet Controller 100Mbps, Qfn-64; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details