Microchip Technology, Inc. Ethernet Switch, 200Mbps, Qfn56; Data Rate Microchip LAN9303-ABZJ

Description
ETHERNET SWITCH, 200MBPS, QFN56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 200MBPS, QFN56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 200Mbps, Qfn56; Data Rate Microchip - 66W1986 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 200Mbps, Qfn56; Data Rate Microchip
66W1986
Ethernet Switch, 200Mbps, Qfn56; Data Rate Microchip 66W1986
ETHERNET SWITCH, 200MBPS, QFN56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, 200MBPS, QFN56; Data Rate:200Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:56Pins; IC Interface Type:MII, RMII, Turbo MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 66W1986
Product Name Ethernet Switch, 200Mbps, Qfn56; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2567009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E7 kbps
Host Bus PCI; PCI
Number of Ports 2
View Details
WiFi Board with Built-in Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details