Microchip Technology, Inc. Non-PCI Ethernet Controller LAN91C96I

Description
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit Queue Management 6K Bytes of On-Chip RAM Supports IEEE 802.3 (ANSI 8802-3) Ethernet Standards Automatic Detection of TX/RX Polarity Reversal Enhanced Power Management Features Supports "Magic Packet" Power Management Technology Hardware Memory Management Unit Optional Configuration via Serial EEPROM Interface (Jumperless) Supports Single 5V or 3.3V VCC Design Industrial Temperature Range of -40° to 85° C Supports Mixed Voltage External PHY Designs Low Power CMOS Design 100 Pin QFP and TQFP RoHS Compliant Packages (1.0mm Body Thickness) Pin Compatible with the LAN91C92 and LAN91C94 Bus Interface Direct Interface to Local Bus with No Wait States Flexible Bus Interface 16 Bit Data and Control Paths Fast Access Time Pipelined Data Path Handles Block Word Transfers for Any Alignment High Performance Chained ("Back-to-Back") Transmit and Receive Pin Compatible with the LAN91C92 and the LAN91C94 in Local Bus Mode Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU Overhead Buffered Architecture, Insensitive to Bus Latencies (No Overruns/Underruns) Supports Boot PROM for Diskless Local Bus Applications Network Interface Integrated 10BASE-T Transceiver Functions: Driver and Receiver Link Integrity Test Receive Polarity Detection and Correction Integrated AUI Interface 10 Mb/s Manchester Encoding/Decoding and Clock Recovery Automatic Retransmission, Bad Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode Software Drivers Utilize Full Capability of 32 Bit Microprocessor {popup:id=271;timer= 86400}
Datasheet
Description
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit Queue Management 6K Bytes of On-Chip RAM Supports IEEE 802.3 (ANSI 8802-3) Ethernet Standards Automatic Detection of TX/RX Polarity Reversal Enhanced Power Management Features Supports "Magic Packet" Power Management Technology Hardware Memory Management Unit Optional Configuration via Serial EEPROM Interface (Jumperless) Supports Single 5V or 3.3V VCC Design Industrial Temperature Range of -40° to 85° C Supports Mixed Voltage External PHY Designs Low Power CMOS Design 100 Pin QFP and TQFP RoHS Compliant Packages (1.0mm Body Thickness) Pin Compatible with the LAN91C92 and LAN91C94 Bus Interface Direct Interface to Local Bus with No Wait States Flexible Bus Interface 16 Bit Data and Control Paths Fast Access Time Pipelined Data Path Handles Block Word Transfers for Any Alignment High Performance Chained ("Back-to-Back") Transmit and Receive Pin Compatible with the LAN91C92 and the LAN91C94 in Local Bus Mode Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU Overhead Buffered Architecture, Insensitive to Bus Latencies (No Overruns/Underruns) Supports Boot PROM for Diskless Local Bus Applications Network Interface Integrated 10BASE-T Transceiver Functions: Driver and Receiver Link Integrity Test Receive Polarity Detection and Correction Integrated AUI Interface 10 Mb/s Manchester Encoding/Decoding and Clock Recovery Automatic Retransmission, Bad Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode Software Drivers Utilize Full Capability of 32 Bit Microprocessor {popup:id=271;timer= 86400}
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-PCI Ethernet Controller - LAN91C96I - Microchip Technology, Inc.
Chandler, AZ, United States
Non-PCI Ethernet Controller
LAN91C96I
Non-PCI Ethernet Controller LAN91C96I
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit Queue Management 6K Bytes of On-Chip RAM Supports IEEE 802.3 (ANSI 8802-3) Ethernet Standards Automatic Detection of TX/RX Polarity Reversal Enhanced Power Management Features Supports "Magic Packet" Power Management Technology Hardware Memory Management Unit Optional Configuration via Serial EEPROM Interface (Jumperless) Supports Single 5V or 3.3V VCC Design Industrial Temperature Range of -40° to 85° C Supports Mixed Voltage External PHY Designs Low Power CMOS Design 100 Pin QFP and TQFP RoHS Compliant Packages (1.0mm Body Thickness) Pin Compatible with the LAN91C92 and LAN91C94 Bus Interface Direct Interface to Local Bus with No Wait States Flexible Bus Interface 16 Bit Data and Control Paths Fast Access Time Pipelined Data Path Handles Block Word Transfers for Any Alignment High Performance Chained ("Back-to-Back") Transmit and Receive Pin Compatible with the LAN91C92 and the LAN91C94 in Local Bus Mode Dynamic Memory Allocation Between Transmit and Receive Flat Memory Structure for Low CPU Overhead Buffered Architecture, Insensitive to Bus Latencies (No Overruns/Underruns) Supports Boot PROM for Diskless Local Bus Applications Network Interface Integrated 10BASE-T Transceiver Functions: Driver and Receiver Link Integrity Test Receive Polarity Detection and Correction Integrated AUI Interface 10 Mb/s Manchester Encoding/Decoding and Clock Recovery Automatic Retransmission, Bad Packet Rejection, and Transmit Padding External and Internal Loopback Modes Four Direct Driven LED Outputs for Status/Diagnostics Software Drivers LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode Software Drivers Utilize Full Capability of 32 Bit Microprocessor {popup:id=271;timer= 86400}

*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    Features
    • Non-PCI Single-Chip Ethernet Controller
    • Fully Supports Full Duplex Switched Ethernet
    • Supports Enhanced Transmit Queue Management
    • 6K Bytes of On-Chip RAM
    • Supports IEEE 802.3 (ANSI 8802-3) Ethernet Standards
    • Automatic Detection of TX/RX Polarity Reversal
    • Enhanced Power Management Features
    • Supports "Magic Packet" Power Management Technology
    • Hardware Memory Management Unit
    • Optional Configuration via Serial EEPROM Interface (Jumperless)
    • Supports Single 5V or 3.3V VCC Design
    • Industrial Temperature Range of -40° to 85° C
    • Supports Mixed Voltage External PHY Designs
    • Low Power CMOS Design
    • 100 Pin QFP and TQFP RoHS Compliant Packages (1.0mm Body Thickness)
    • Pin Compatible with the LAN91C92 and LAN91C94
    Bus Interface
    • Direct Interface to Local Bus with No Wait States
    • Flexible Bus Interface
    • 16 Bit Data and Control Paths
    • Fast Access Time
    • Pipelined Data Path
    • Handles Block Word Transfers for Any Alignment
    • High Performance Chained ("Back-to-Back") Transmit and Receive
    • Pin Compatible with the LAN91C92 and the LAN91C94 in Local Bus Mode
    • Dynamic Memory Allocation Between Transmit and Receive
    • Flat Memory Structure for Low CPU Overhead
    • Buffered Architecture, Insensitive to Bus Latencies (No Overruns/Underruns)
    • Supports Boot PROM for Diskless Local Bus Applications
    Network Interface
    • Integrated 10BASE-T Transceiver Functions:
      • Driver and Receiver
      • Link Integrity Test
      • Receive Polarity Detection and Correction
    • Integrated AUI Interface
    • 10 Mb/s Manchester Encoding/Decoding and Clock Recovery
    • Automatic Retransmission, Bad Packet Rejection, and Transmit Padding
    • External and Internal Loopback Modes
    • Four Direct Driven LED Outputs for Status/Diagnostics
    Software Drivers
    • LAN9000 Drivers for Major Network Operating Systems Utilizing Local Bus Interface
    • Software Drivers Compatible with the LAN91C92, LAN91C94, LAN91C100FD (100 Mbps), and LAN91C110 (100 Mb/s) Controllers in Local Bus Mode
    • Software Drivers Utilize Full Capability of 32 Bit Microprocessor
    {popup:id=271;timer=86400}
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Cards and Network Controllers
Product Number LAN91C96I
Product Name Non-PCI Ethernet Controller
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 162158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details