Microchip Technology, Inc. Enet Ctrl, 100Mbps, 0 To 70Deg C; Data Rate Microchip LAN9252/PT

Description
ENET CTRL, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, Serial;RoHS Compliant: Yes
Datasheet
Description
ENET CTRL, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, Serial;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrl, 100Mbps, 0 To 70Deg C; Data Rate Microchip - 72AC6078 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrl, 100Mbps, 0 To 70Deg C; Data Rate Microchip
72AC6078
Enet Ctrl, 100Mbps, 0 To 70Deg C; Data Rate Microchip 72AC6078
ENET CTRL, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, Serial;RoHS Compliant: Yes

ENET CTRL, 100MBPS, 0 TO 70DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP-EP; No. of Pins:64Pins; IC Interface Type:MII, RMII, Serial;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 72AC6078
Product Name Enet Ctrl, 100Mbps, 0 To 70Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2844426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 922 kbps
Host Bus PCI; PCIe
Number of Ports 16
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details