Microchip Technology, Inc. Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip LAN9215I-MT

Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet
Description
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip - 07AH6588 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
07AH6588
Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip 07AH6588
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes

ETHERNET CTRL, 100MBPS, -40 TO 85DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:MII; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 07AH6588
Product Name Ethernet Ctrl, 100Mbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details