Microchip Technology, Inc. Switch, 10/100, 8Port, Phy, 128Pqfp; Data Rate Microchip KSZ8997

Description
SWITCH, 10/100, 8PORT, PHY, 128PQFP; Data Rate:-; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating Temperature Min:0°C; RoHS Compliant: Yes
Description
SWITCH, 10/100, 8PORT, PHY, 128PQFP; Data Rate:-; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating Temperature Min:0°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 10/100, 8Port, Phy, 128Pqfp; Data Rate Microchip - 10AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 10/100, 8Port, Phy, 128Pqfp; Data Rate Microchip
10AC7953
Switch, 10/100, 8Port, Phy, 128Pqfp; Data Rate Microchip 10AC7953
SWITCH, 10/100, 8PORT, PHY, 128PQFP; Data Rate:-; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating Temperature Min:0°C; RoHS Compliant: Yes

SWITCH, 10/100, 8PORT, PHY, 128PQFP; Data Rate:-; Ethernet Type:IEEE 802.3; Supply Voltage Min:2V; Supply Voltage Max:2.3V; Controller IC Case Style:PQFP; No. of Pins:128Pins; IC Interface Type:MII; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 10AC7953
Product Name Switch, 10/100, 8Port, Phy, 128Pqfp; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring. - NMC-4007-000110E - Advantech
Specs
Processor Type 4 Ports 10GbE Fiber Advanced LAN Bypass Network Mezzanine Card. Ideal for enterprise network infrastructure and inline security monitoring.
Compliance CE/FCC
View Details
Network Cards - 102613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Number of Ports 1
View Details