Microchip Technology, Inc. Ethernet Switch, 100Mbps, Xvtqfp-128; Data Rate Microchip LAN9312-NZW

Description
ETHERNET SWITCH, 100MBPS, XVTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:XVTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET SWITCH, 100MBPS, XVTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:XVTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 100Mbps, Xvtqfp-128; Data Rate Microchip - 69W9509 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 100Mbps, Xvtqfp-128; Data Rate Microchip
69W9509
Ethernet Switch, 100Mbps, Xvtqfp-128; Data Rate Microchip 69W9509
ETHERNET SWITCH, 100MBPS, XVTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:XVTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

ETHERNET SWITCH, 100MBPS, XVTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:XVTQFP; No. of Pins:128Pins; IC Interface Type:MII; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 69W9509
Product Name Ethernet Switch, 100Mbps, Xvtqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details