Microchip Technology, Inc. Ethernet Transceiver, 100Mbps, Lqfp-128; Data Rate Microchip KSZ8841-16MVLI

Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100MBPS, LQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100Mbps, Lqfp-128; Data Rate Microchip - 44AC2506 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100Mbps, Lqfp-128; Data Rate Microchip
44AC2506
Ethernet Transceiver, 100Mbps, Lqfp-128; Data Rate Microchip 44AC2506
ETHERNET TRANSCEIVER, 100MBPS, LQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100MBPS, LQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:128Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 44AC2506
Product Name Ethernet Transceiver, 100Mbps, Lqfp-128; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Unlock Full Specs
to access all available technical data

Similar Products

2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details