ETHERNET SWITCH, 100MBPS, LQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3x; Supply Voltage Min:3.1V; Supply Voltage Max:3.5V; Controller IC Case Style:LQFP; No. of Pins:128Pins; IC Interface Type:PCI; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 44AC2507 |
| Product Name | Ethernet Switch, 100Mbps, Lqfp-128; Data Rate Microchip |
| Protocol / Network | IEEE 802.3, IEEE 802.3u, IEEE 802.3x |