Microchip Technology, Inc. Ic,trx, Phy10/100, Eee/ Wol, 32Qfn; Data Rate Microchip KSZ8091RNBIA-TR

Description
IC,TRX, PHY10/100, EEE/ WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC,TRX, PHY10/100, EEE/ WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic,trx, Phy10/100, Eee/ Wol, 32Qfn; Data Rate Microchip - 03AJ1869 - Newark, An Avnet Company
Chicago, IL, United States
Ic,trx, Phy10/100, Eee/ Wol, 32Qfn; Data Rate Microchip
03AJ1869
Ic,trx, Phy10/100, Eee/ Wol, 32Qfn; Data Rate Microchip 03AJ1869
IC,TRX, PHY10/100, EEE/ WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes

IC,TRX, PHY10/100, EEE/ WOL, 32QFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:RMII; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AJ1869
Product Name Ic,trx, Phy10/100, Eee/ Wol, 32Qfn; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 1385563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 5.00E6 kbps
Host Bus PCI; Mini pci
Number of Ports 1
View Details
VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details