Microchip Technology, Inc. Ethernet Transceiver, 10/100 Mbps, Lqfn; Data Rate Microchip KSZ8081MLXCA

Description
ETHERNET TRANSCEIVER, 10/100 MBPS, LQFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 10/100 MBPS, LQFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 10/100 Mbps, Lqfn; Data Rate Microchip - 30AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 10/100 Mbps, Lqfn; Data Rate Microchip
30AC9687
Ethernet Transceiver, 10/100 Mbps, Lqfn; Data Rate Microchip 30AC9687
ETHERNET TRANSCEIVER, 10/100 MBPS, LQFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 10/100 MBPS, LQFN; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 30AC9687
Product Name Ethernet Transceiver, 10/100 Mbps, Lqfn; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Wireless Interface Module - WIM - Ametek Solartron Metrology
Specs
Protocol / Network Bluetooth®, Orbit® Network
Technology Wireless
Data Rate 3000 kbps
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details