Microchip Technology, Inc. Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip KSZ9897RTXI

Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Description
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enet Controller (part number 03AC6128) is a 7-port Gigabit Ethernet switch designed for a wide range of applications, including VoIP infrastructure, broadband gateways, and industrial automation. It operates within a temperature range of -40 to 85 degrees Celsius and supports a data rate of 1Gbps. The controller features non-blocking wire-speed switching, full VLAN and QoS support, and advanced management capabilities through interfaces such as SPI, I2C, and MIIM. This product includes five integrated 10/100/1000BASE-T PHY transceivers and two configurable external MAC ports, allowing for flexible connectivity options. It supports IEEE 802.1X access control and offers power management features like Wake-on-LAN and energy detect power-down modes. The device is packaged in a 128-pin TQFP-EP form factor and is RoHS compliant, making it suitable for various commercial and industrial applications.

Datasheet Summary
Powered by GS/AI

The Enet Controller (part number 03AC6128) is a 7-port Gigabit Ethernet switch designed for a wide range of applications, including VoIP infrastructure, broadband gateways, and industrial automation. It operates within a temperature range of -40 to 85 degrees Celsius and supports a data rate of 1Gbps. The controller features non-blocking wire-speed switching, full VLAN and QoS support, and advanced management capabilities through interfaces such as SPI, I2C, and MIIM. This product includes five integrated 10/100/1000BASE-T PHY transceivers and two configurable external MAC ports, allowing for flexible connectivity options. It supports IEEE 802.1X access control and offers power management features like Wake-on-LAN and energy detect power-down modes. The device is packaged in a 128-pin TQFP-EP form factor and is RoHS compliant, making it suitable for various commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip - 03AC6128 - Newark, An Avnet Company
Chicago, IL, United States
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
03AC6128
Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip 03AC6128
ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

ENET CONTROLLER, 1GBPS, -40 TO 85DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:1.14V; Supply Voltage Max:1.26V; Controller IC Case Style:TQFP-EP; No. of Pins:128Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 03AC6128
Product Name Enet Controller, 1Gbps, -40 To 85Deg C; Data Rate Microchip
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

1 or 2 Ports 100GbE QSFP28 Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 1 or 2 Ports 100GbE QSFP28 Network Mezzanine Card for enterprise applications.
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details