Microchip Technology, Inc. Ethernet Transceiver, 100 Mbps, Qfn-32; Data Rate Microchip KSZ8081MNXIA-TR

Description
ETHERNET TRANSCEIVER, 100 MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:GMII, MII; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ETHERNET TRANSCEIVER, 100 MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:GMII, MII; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Qfn-32; Data Rate Microchip - 41AH8403 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Qfn-32; Data Rate Microchip
41AH8403
Ethernet Transceiver, 100 Mbps, Qfn-32; Data Rate Microchip 41AH8403
ETHERNET TRANSCEIVER, 100 MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:GMII, MII; Product Range:-RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, QFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:32Pins; IC Interface Type:GMII, MII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 41AH8403
Product Name Ethernet Transceiver, 100 Mbps, Qfn-32; Data Rate Microchip
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details