ODG (Origin Data Global) Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 22
Product Name Notes
-4-V TO 110-V 1.3-MHZ HIGH-PRECI
-5-V TO 110-V BIDIRECTIONAL HIGH
-5-V TO 110-V BIDIRECTIONAL ULTR
-5-V TO 110-V, BIDIRECTIONAL, 1.
-5-V TO 110-V, BIDIRECTIONAL, HI
0.3V/us 700kHz 3mV SOP-8 Operational Amplifier ROHS
0.5V/us 1.2MHz 5mV SOIC-14 Operational Amplifier ROHS
125uV DIP-8 Operational Amplifier ROHS
2.5V 16 QFN-48(7x7) Clock Buffers, Drivers, Distributors ROHS
2.5V 4 QFN-16(3x3) Clock Buffers, Drivers, Distributors ROHS
2.5V 8 QFN-28(5x5) Clock Buffers, Drivers, Distributors ROHS
2mV 25nA Four channels SOP-14 Comparators ROHS
50V/us 2MHz 4mV SOP-16 Operational Amplifier ROHS
5mV 250nA Four channels SOP-14 Comparators ROHS
6mV SOP-8 Operational Amplifier ROHS
AEC-Q100, -4-V TO 110-V BIDIRECT
AEC-Q100, -5-V TO 110-V, BIDIREC
BUFFER/INVERTER BASED PERIPHERAL
BUZZER ELEMENT STD 4.6KHZ 27MM
CDIP(J)-14 Operational Amplifier ROHS
CDIP-8 Operational Amplifier ROHS
DIP-8 Operational Amplifier ROHS
Dual 0.16V/us 350kHz Rail-to-rail input, rail-to-rail output 10uV MSOP-8 Operational Amplifier ROHS
Dual 0.2V/us 1MHz 7mV SOP-8 Operational Amplifier ROHS
Dual 1.2MHz 5mV SOP-8 Operational Amplifier ROHS
Dual 1.2MHz 7mV MSOP-8 Operational Amplifier ROHS
Dual 1.5V/us 3.5MHz 6mV SOP-8 Operational Amplifier ROHS
Dual 250nA 5mV SOP-8 Operational Amplifier ROHS
Dual 35nA 2.58MHz 1.6mV SOP-8 Operational Amplifier ROHS
Dual 45nA 2mV SOP-8 Operational Amplifier ROHS
Dual 500nA 1.5V/us 3.5MHz 6mV SOP-8 Operational Amplifier ROHS
Dual 50nA 1.2MHz 5mV SOP-8 Operational Amplifier ROHS
Dual 5mV SOIC-8 Operational Amplifier ROHS
Dual 5mV SOP-8 Operational Amplifier ROHS
Dual SOP-14 Operational Amplifier ROHS
FLP-8 Comparators ROHS
Four channels 20nA 3mV TSSOP-14 Operational Amplifier ROHS
Four channels 7mV SOP-14 Operational Amplifier ROHS
Four channels SOIC-14 Operational Amplifier ROHS
Four channels SOP-14 Comparators ROHS
Four channels SOP-14 Operational Amplifier ROHS
Four channels TSSOP-14 Comparators ROHS
FULLY DIFFERENTIAL INSTRUMENTATI
IC AMP AB MONO 1.84W 14HSSOP
IC AMP AB MONO 40W TO220-11
IC AMP AB STEREO 22W TO220-15
IC AMP CLASS AB MONO 1.2W 8SOIC
IC AMP CLASS AB MONO 25W TO220-5
IC AMP CLASS AB MONO 5W 13SIPH
IC AMP CLASS AB STER 2.84W 16QFN
IC AMP CLASS AB STEREO 2W 14SOIC
IC AMP CLASS D MONO 160W PQFN22
IC AMP CLASS D MONO 16DIP
IC AMP CLASS D MONO 16SOIC
IC AMP CLASS D MONO 3W 8DFN
IC AMP CLASS D MONO 90W 22QFN
IC AMP CLASS D QUAD 48MLPQ
IC AMP CLASS D STEREO 100W 44QFN
IC AMP CLASS D STEREO 130W 44QFN
IC AMP CLASS D STEREO 32MLPQ
IC AMP CLASS D STEREO 48MLPQ
IC AMP CLSS AB STER 22W TO220-15
IC AMP GENERAL PURPOSE 8SOIC
IC AMP MPLEX AMP 10MSOP
IC AMP MPLEX AMP 32QFN
IC AMP REC FILTR SC70-6
IC AMP VOLTAGE FEEDBACK 16QSOP
IC BUFF INVT/NON-INV 5.5V 16CDIP
IC COMPARATOR DRVR/WINDOW 72-QFN
IC CURR SENSE 1 CIRCUIT 14TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURR SENSE 1 CIRCUIT SC70-5
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 4 CIRCUIT 14TSSOP
IC CURR SENSE 4 CIRCUIT 16VQFN
IC CURR SENSE 4 CIRCUIT 20TSSOP
IC INST AMP 1 CIRCUIT 10VSON
IC INST AMP 1 CIRCUIT 10VSSOP
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8VSSOP
IC ISOLATED 8SOIC
IC MEMS MIC DIGITAL SCS3
IC OP AMP QUAD 741 14-CDIP
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 16TQFN
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 6UTDFN
IC OPAMP GP 1 CIRCUIT 8CDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8VSSOP
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT TO5
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 2 CIRCUIT 10HMSOP
IC OPAMP GP 2 CIRCUIT 16QFN
IC OPAMP GP 2 CIRCUIT 16SO
IC OPAMP GP 2 CIRCUIT 20LCCC
IC OPAMP GP 2 CIRCUIT 20SO
IC OPAMP GP 2 CIRCUIT 8CDIP
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8TDFN
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT TO99-8
IC OPAMP GP 4 CIRCUIT 14CDIP
IC OPAMP GP 4 CIRCUIT 14CFP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 16QFN
IC OPAMP ISOLATION 1 CIRC 16CDIP
IC OPAMP ISOLATION 1 CIRC 18CDIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 4 CIRCUIT 14CDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOP
IC OPAMP SGL NON COMPENSTD 8DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16SOIC
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10UTQFN
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP ZER-DRIFT 1CIRC 8VSSOP
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC POWER 1 CIRCUIT TO220-5H
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 8DIP
IC SAMPL/HOLD 1 CIRCUIT TO99-8
IC SW INTEG 1 CIRCUIT 14SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLUME CONTROL 10SOIC
IC
INA4181-Q1 AUTOMOTIVE, QUAD-CHAN
IR4301 - POWIRAUDIO INTEGRATED A
ISO121 - 10 V-INPUT PRECISION IS
K 50 SQ - 8 OHM
KA358 - OPERATIONAL AMPLIFIER, 2
LF347-N WIDE BANDWIDTH QUAD JFET
LF412-N LOW OFFSET, LOW DRIFT DU
LM101A-N OPERATIONAL AMPLIFIER
LM124A QUADRUPLE OPERATIONAL AMP
LM1558 DUAL OPERATIONAL AMPLIFIE
LM158-N LOW POWER DUAL OPERATION
LOW-POWER, 1-M RIN, 20-A IQ, SMA
MICROPHONE MEMS ANALOG OMNI
MICROPHONE MEMS DIGITAL PDM OMNI
MSOP-8 Comparators ROHS
MSOP-8 Operational Amplifier ROHS
PRECISION (100 UV), LOW-POWER (2
QFN-16-EP(3x3) Operational Amplifier ROHS
Rail-to-Rail Input SOT-23-5 Comparators ROHS
S0P-14 Operational Amplifier ROHS
Single channel 0.16V/us 350kHz Rail-to-rail input, rail-to-rail output 10uV SOP-8 Operational Amplifier ROHS
SOP-14 Comparators ROHS
SOP-14 OPERATIONAL AMPLIFIER ROH
SOP-8 Comparators ROHS
SOP-8 OPAMP ROHS
SOP-8 Operational Amplifier ROHS
SOT-23-5 Operational Amplifier ROHS
SPACE-GRADE, QUAD, 32-V, 1-MHZ,
TINY (1.5-MM 2-MM) LOW-POWER (10
TINY (2-MM 2-MM), LOW-POWER (100
TSSOP-14 Operational Amplifier ROHS
VIDEO AMPLIFIER, 1 FUNC, PDSO8
VOLTAGE FEEDBACK AMPLIFIER 4 CIR

<< Prev Next >>