Manufacturer: STMicroelectronics
Win Source Part Number: 877007-LF351D
Operating Temperature Range: 0°C ~ 70°C
Features: J-FET Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LF351
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-2965-5-ND, 497-4041-5, -497-4041-5, 497-2965-5, 497-4041-5-NDR
JFET Op Amp, 4MHz BW, 16V/µs SR, SOIC, 1.4mA Product overview: LF351D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 16V, 1.4mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 16V, 1.4mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF351D can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifier, Single, 4 MHz, 1, 16 V/ s, 6V to 32V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Single Wideband JFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 877007-LF351D | 687-LF351D | 426045 | 497-4041-5-ND | 58M7949 | LF351D | LF351D | LF351D | LF351D | LF351D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF351D | 4MHz 16V 1.4mA SOIC Operational Amplifier IC | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Single, 4 Mhz, 1, 16 V/ S, 6V To 32V, Soic, 8 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; 8-SOIC | Rail/Tube | SOIC; Soic | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 16 volts | 6 volts | 32 volts | |||||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs |