The ISL28134 is a single, chopper-stabilized zero drift operational amplifier optimized for single and dual supply operation from 2.25V to 6.0V and ±1.125V and ±3.0V. The ISL28134 uses auto-correction circuitry to provide very low input offset voltage, drift and a reduction of the 1/f noise corner below 0.1Hz. The ISL28134 achieves ultra low offset voltage, offset temperature drift, wide gain bandwidth and rail-to-rail input/output swing while minimizing power consumption.
The ISL28134 is ideal for amplifying the sensor signals of analog front-ends that include pressure, temperature, medical, strain gauge and inertial sensors down to the µV levels.
The ISL28134 can be used over standard amplifiers with high stability over the industrial temperature range of -40°C to +85°C and the full industrial temperature range of -40°C to +125°C. The ISL28134 is available in an industry standard pinout SOIC and SOT-23 packages.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Intersil
Win Source Part Number: 139383-ISL28134FHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 120pA
Voltage - Input Offset: 0.2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.25 V to 6 V, ±1.125 V to 3 V
Operating Supply Current: 675μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Renesas Electronics ISL28134FHZ-T7A
Renesas Electronics ISL28134FHZ-T7A
Renesas Electronics ISL28134FHZ-T7A
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: ISL28134FHZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28134FHZ-T7A can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 3.5MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.5V/µs; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Precision Amplifiers ISL28134FHZ 5V ULTRA LW NOISE RAIL
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28134FHZ-T7A | ISL28134FHZ-T7ATR-ND | 139383-ISL28134FHZ-T7A | 1931504 | 1931505P | 687-ISL28134FHZ-T7A | ISL28134FHZ-T7A | ISL28134FHZ-T7A | 84AC6870 | ISL28134FHZ-T7A | ISL28134FHZ-T7A | ISL28134FHZ-T7A |
| Product Name | 5V Ultra Low Noise, Zero Drift Rail-to-Rail Precision Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28134FHZ-T7A | Op Amps | Op Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 3.5Mhz, -40 To 125Deg C; No. Of Amplifiers Renesas | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||||
| Supply Voltage (VS) | 2.25 to 6 volts | 2.25 to 6 volts | 2.25 volts | 2.25 volts | 2.25 volts | |||||||
| Source Current (IS) | 0.6750 milliamps | 0.6750 milliamps | 0.6750 milliamps | 0.6750 milliamps | 0.6750 milliamps | |||||||
| VOS | 0.0025 millivolts | 2.00E-4 millivolts | 2.00E-4 millivolts | 2.00E-4 millivolts | ||||||||
| IBIAS | 1.20E-4 to 3.00E-4 µA | 1.20E-4 µA | 1.20E-4 µA | 1.20E-4 µA |