Wide Bandwidth Quad JFET Input Operational Amplifiers 14-SOIC 0 to 70
Quad JFET Op Amp, 4MHz GBW, 13V/µs Slew, 4-18V Supply, SOIC Product overview: LF347M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347M/NOPB can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1196095-LF347M/NOPB
Series: BI-FET II
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Family Name: LF347
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 8 V ~ 36 V, ±4 V ~ 18 V
Alternative Parts (Cross-Reference): BA2902YF-CE2; TL074L-S14-R; MC33004BD;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps WIDE BW QUAD JFET INPUT OP AMP
IC, OP AMP, QUAD, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:8V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF347M/NOPB | 687-LF347M/NOPB | LF347M/NOPB-ND | 6479812 | 6479812P | 1196095-LF347M/NOPB | LF347M/NOPB | LF347M/NOPB | 28AH2761 | LF347M/NOPB | LF347M/NOPB | LF347M/NOPB |
| Product Name | LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers | Quad 4MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347M/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad, Smd; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 36 volts | 18 volts | 8 to 36 volts | 10 volts | 10 volts | |||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |