Manufacturer: STMicroelectronics
Win Source Part Number: 018655-LM124DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 2,500
4-Ch Op Amp, 1.3MHz GBW, 150nA Ib, SO Package Product overview: LM124DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124DT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Differential 14-SO
General Purpose Amplifier 4 Circuit Differential 14-SO
General Purpose Amplifier 4 Circuit Differential 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Differential 14-SO
Operational Amplifiers - Op Amps Quad Low Power
OPAMP, 1.3MHZ, -55 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 018655-LM124DT | 687-LM124DT | 497-15610-1-ND | LM124DT | LM124DT | LM124DT | LM124DT | 07AH6655 | LM124DT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DT | 1.3MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 1.3Mhz, -55 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | ||||||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||
| GBW | 1.3 MHz | 1.3 MHz | 1.3 MHz |