onsemi Op Amps LM258DR2G

Description
Operational Amplifier, Single Supply, Dual
Request a Quote Datasheet
Description
Operational Amplifier, Single Supply, Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM258DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply, Dual

Operational Amplifier, Single Supply, Dual

Supplier's Site Datasheet
Op Amps - 1869318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1869318
Op Amps 1869318
onsemi LM258DR2G Operational Amplifier

onsemi LM258DR2G Operational Amplifier

Supplier's Site
Op Amps - 1869318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1869318P
Op Amps 1869318P
onsemi LM258DR2G Operational Amplifier

onsemi LM258DR2G Operational Amplifier

Supplier's Site
Op Amps - 1868818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1868818
Op Amps 1868818
onsemi LM258DR2G Operational Amplifier

onsemi LM258DR2G Operational Amplifier

Supplier's Site
Singapore, Singapore
Dual 1MHz 16V SOIC Operational Amplifier IC
687-LM258DR2G
Dual 1MHz 16V SOIC Operational Amplifier IC 687-LM258DR2G
Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM258DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM258DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM258DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM258DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM258DR2GOSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM258DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM258DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM258DR2GOSDKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM258DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM258DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM258DR2GOSCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DR2G - 018787-LM258DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DR2G
018787-LM258DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DR2G 018787-LM258DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018787-LM258DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Family Name: LM258 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LM158DR; LM158D; CA0158M; LM358DRG4; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 018787-LM258DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM158DR; LM158D; CA0158M; LM358DRG4;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258DR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM258DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM258DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258DR2G
Instrumentation, OP Amps, Buffer Amps LM258DR2G
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi - 79Y9381 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi
79Y9381
Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi 79Y9381
OP AMP, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Onsemi - 98H0559 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Onsemi
98H0559
Op Amp, 1Mhz, 0.6V/us, Soic-8, Full Reel; No. Of Amplifiers Onsemi 98H0559
OP AMP, 1MHZ, 0.6V/uS, SOIC-8, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SOIC-8, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258DR2G
Operational Amplifiers - Op Amps LM258DR2G
Operational Amplifiers - Op Amps 3-32V Dual Low Bias -25 to 85deg C

Operational Amplifiers - Op Amps 3-32V Dual Low Bias -25 to 85deg C

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM258DR2G
Instrumentation, OP Amps, Buffer Amps LM258DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM258DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM258DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM258DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM258DR2G
Operational Amplifier/Comparator >> Operational Amplifier LM258DR2G
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS

45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM258DR2G 1869318 1869318P 687-LM258DR2G LM258DR2GOSTR-ND 018787-LM258DR2G LM258DR2G LM258DR2G 79Y9381 LM258DR2G LM258DR2G LM258DR2G LM258DR2G
Product Name Op Amps Op Amps Dual 1MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DR2G Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC-8 Narrow Body SOIC; Soic SOIC; SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount SOIC
Life Cycle Stage Active Active Active Active
Number of Pins 8 8 8
Supply Voltage (VS) 16 volts 3 to 32 volts 3 volts 3 to 32 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 20 MHz
View Details