General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 018786-LM258DMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): BA3472RFVM; BA3472FVM; BA2904SFVMTR; BA3472FVM-TR ;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1MHz BW, 16V, MSOP, 2-Ch Product overview: LM258DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258DMR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Single Supply, Dual
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Operational Amplifiers - Op Amps 3-32V Dual Low Bias -25 to 85deg C
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 3V to 32V, MSOP, 8 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258DMR2GOSCT-ND | 018786-LM258DMR2G | 687-LM258DMR2G | LM258DMR2G | LM258DMR2G | LM258DMR2G | LM258DMR2G | LM258DMR2G | LM258DMR2G | 42Y0507 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DMR2G | Dual 1MHz 16V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 32V, Msop, 8 Rohs Compliant Onsemi | |
| Source Current (IS) | 0.8000 milliamps | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Micro8 | Tape and Reel | Micro 8 lead Surface Mount | 8-MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | |||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts |