Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1196145-LF412CN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 3.6mA
Amplifier Type: J-FET
Slew Rate: 15V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 1mV
Family Name: LF412
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): LM833N; AN1833; HA17082PS-E;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Family Part Number: LF412
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Dual Op Amp, 4MHz BW, 3mV Vos, 18V, DIP-8 Product overview: LF412CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412CN | 1196145-LF412CN | 687-LF412CN | LF412CN-ND | LF412CN | LF412CN | LF412CN | LF412CN |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Electronic Surplus - LF412CN | Dual 4MHz 18V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 45 volts | 18 volts | 10 volts | 10 volts | ||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 3800 microamps | |||||||
| CMRR | 80 dB | |||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |